ON Semiconductor NVMFD6H852NLT1G - Power MOSFET
The ON Semiconductor NVMFD6H852NLT1G is a high-performance Power MOSFET designed for a wide range of applications that require efficient power management and high reliability. This component is part of ON Semiconductor's extensive portfolio of energy-efficient devices, making it an ideal choice for engineers looking to enhance the performance of their power conversion systems.
Key Features:
- Low RDS(on): With its low on-resistance, the NVMFD6H852NLT1G ensures minimal power loss and improved efficiency, which is crucial for applications requiring low voltage operation.
- High Continuous Drain Current (ID): This MOSFET can handle a high amount of continuous current, making it suitable for applications with high power demands.
- Advanced High-Performance Technology: Built with ON Semiconductor's cutting-edge technology, this device offers superior switching performance and robustness.
- Power-SO8FL Package: The compact Power-SO8FL package allows for a smaller footprint on the PCB, providing space savings without compromising on power handling capabilities.
Applications:
The NVMFD6H852NLT1G is designed to cater to a diverse range of applications, including:
- DC/DC Converters
- Power Supply Modules
- Motor Drives
- Automotive Applications
- Computing and Server Systems
- Power Management Solutions
Product Specifications:
Parameter
Value
VDS (Drain-Source Voltage)
30V
ID (Continuous Drain Current)
8A
RDS(on) (Drain-Source On-Resistance)
6.8mΩ
Package
Power-SO8FL
ON Semiconductor's NVMFD6H852NLT1G Power MOSFET is a testament to the company's commitment to providing high-quality, reliable components for the most demanding electronic applications. With its robust design and superior electrical characteristics, this MOSFET is an excellent choice for designers looking to optimize their power management systems.