EN
  • EN
  • DE

NVMFS5C426NLT1G

Part No NVMFS5C426NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 41A/237A 5DFN  /  N-Channel 40 V 41A (Ta), 237A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 41A (Ta), 237A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 93 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5600 pF @ 25 V
Power Dissipation (Max) 3.8W (Ta), 128W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVMFS5C426NLT1GOSTR,NVMFS5C426NLT1G-ND,NVMFS5C426NLT1GOSDKR,NVMFS5C426NLT1GOSCT
Standard Package 1,500
Win Source Part Number 1206111-NVMFS5C426NLT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C426NLT1G CAD Model

Description

ON Semiconductor NVMFS5C426NLT1G Power MOSFET

The NVMFS5C426NLT1G is a high-performance Power MOSFET produced by ON Semiconductor, designed to cater to a wide range of power management and switching applications. This device is part of ON Semiconductor's comprehensive portfolio of energy-efficient semiconductors, offering both reliability and high efficiency for modern electronic systems.

Key Features:

  • Low On-Resistance: The NVMFS5C426NLT1G features an exceptionally low on-resistance (R<sub>DS(on)) which significantly reduces conduction losses, enhancing overall system efficiency.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) capability, this MOSFET can handle substantial current loads, making it suitable for high-power applications.
  • Single N-Channel Configuration: Its single N-Channel configuration allows for straightforward integration into various circuit designs, providing versatility in usage.
  • Power 56 Dual Cool Package: The device is housed in a Power 56 Dual Cool package, which offers excellent thermal performance and a compact footprint for space-constrained applications.
  • Low Total Gate Charge: A low total gate charge (Q<sub>g) ensures reduced switching losses, which is critical for high-frequency operations.
  • High Avalanche Energy Rating: The MOSFET comes with a robust avalanche energy rating, which ensures durability and reliability under stress conditions.

Applications:

The NVMFS5C426NLT1G is designed for use in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Switch mode power supplies (SMPS)

Quality and Environmental Compliance:

ON Semiconductor is committed to providing environmentally friendly solutions. The NVMFS5C426NLT1G is compliant with various environmental standards, ensuring that it meets the requirements for RoHS and is free from harmful substances. This commitment to quality and sustainability makes it an ideal choice for manufacturers looking to create eco-friendly products without compromising on performance.

In summary, the NVMFS5C426NLT1G Power MOSFET from ON Semiconductor stands out for its efficiency, robustness, and versatility, making it an excellent choice for engineers and designers working on advanced power management solutions.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5282 $52.9230
35+ $2.8950 $101.3250
54+ $2.8045 $151.4430
74+ $2.7140 $200.8360
96+ $2.6236 $251.8656
128+ $2.3522 $301.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess