EN
  • EN
  • DE

NVMTS0D6N04CTXG

Part No NVMTS0D6N04CTXG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 533A 8DFNW / N-Channel 40 V 533A (Tc) 5W (Ta) Surface Mount 8-DFNW (8.3x8.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 533A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 0.48mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 187 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 11800 pF @ 20 V
Power Dissipation (Max) 5W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-DFNW (8.3x8.4)
Package / Case 8-PowerTDFN
Base Product Number NVMTS0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1336716-NVMTS0D6N04CTXG
Ultra Librarian 3D Model Ultra Librarian NVMTS0D6N04CTXG CAD Model

Description

ON Semiconductor NVMTS0D6N04CTXG Overview

The NVMTS0D6N04CTXG is a cutting-edge MOSFET device from ON Semiconductor, renowned for its high efficiency and power density. Designed for optimal performance in a variety of applications, this product is a testament to ON Semiconductor's commitment to delivering top-tier power management solutions.

The NVMTS0D6N04CTXG boasts an N-channel configuration, which is a common choice for high-speed switching applications. Its low on-resistance (R<sub>DS(on)) minimizes power loss and improves efficiency, making it an excellent choice for power conversion applications. The device operates with a 40V drain-source voltage (V<sub>DS), providing a good balance between performance and reliability for a wide range of applications.

With a continuous drain current (I<sub>D) rating of up to 60A at 25°C, this MOSFET can handle significant power levels, making it suitable for high-power circuits. The NVMTS0D6N04CTXG also features a low gate charge (Q<sub>G), which translates into faster switching speeds and reduced switching losses. This is particularly beneficial in applications where efficiency is paramount, such as in power supplies, DC-DC converters, and motor control circuits.

The device is housed in a compact, surface-mount package that is designed to optimize board space without sacrificing performance. Its robust design ensures reliable operation even in harsh environments, making it a versatile choice for both industrial and consumer applications.

ON Semiconductor has equipped the NVMTS0D6N04CTXG with advanced features such as a body diode, which provides reverse current protection and enhances the overall ruggedness of the device. Additionally, the MOSFET is characterized by its low thermal resistance, ensuring efficient heat dissipation and maintaining performance over a wide temperature range.

In summary, the NVMTS0D6N04CTXG from ON Semiconductor is a powerful, efficient, and reliable MOSFET that is well-suited for a range of applications where power density and efficiency are critical. Its superior electrical characteristics and compact form factor make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4743 $61.8972
8+ $12.6969 $101.5752
13+ $12.3001 $159.9013
17+ $11.9033 $202.3561
22+ $11.5066 $253.1452
30+ $10.3162 $309.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 396 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess