EN
  • EN
  • DE

NVMTSC4D3N15MC

Part No NVMTSC4D3N15MC
Manufacturer ON Semiconductor
Catalog FETs - Single
Description PTNG 150V IN CEBU DFNW 8X8 DUAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203602-NVMTSC4D3N15MC
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Series DUAL COOL®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package 8-TDFNW (8.3x8.4)
Ultra Librarian 3D Model Ultra Librarian NVMTSC4D3N15MC CAD Model

Description

The NVMTSC4D3N15MC is a high-performance, multi-channel device designed by ON Semiconductor, a leading supplier in the semiconductor industry. This product is specifically tailored for advanced electronic applications that require efficient power management and reliable operation under various conditions.

Key Features

  • Voltage Regulation: The NVMTSC4D3N15MC provides precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Multiple Channels: With its multi-channel capability, this device can manage multiple power rails simultaneously, making it ideal for complex systems with diverse power needs.
  • High Efficiency: Designed for energy-saving performance, the NVMTSC4D3N15MC operates with high efficiency, reducing heat generation and improving system reliability.
  • Compact Design: The compact footprint of the NVMTSC4D3N15MC allows for easy integration into space-constrained applications without sacrificing performance.
  • Durability: ON Semiconductor's commitment to quality means that the NVMTSC4D3N15MC is built to withstand harsh environments and provide consistent performance over a long lifespan.

Applications

The NVMTSC4D3N15MC is versatile and can be used in a wide range of applications, including:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Portable devices

Technical Specifications

Some of the technical specifications of the NVMTSC4D3N15MC include:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Specified by the manufacturer
  • Number of Channels: Specified by the manufacturer
  • Package Type: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer

Quality and Environmental Compliance

ON Semiconductor ensures that the NVMTSC4D3N15MC meets stringent quality standards and environmental regulations. The device is RoHS compliant and manufactured in facilities that adhere to ISO 9001 for quality management and ISO 14001 for environmental management.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess