EN
  • EN
  • DE

SBT20100UCT

Part No SBT20100UCT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description LOW VF SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1246752-SBT20100UCT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBT20100UCT CAD Model

Description

The SBT20100UCT is a Schottky Barrier Rectifier from Panjit Semiconductor. This diode is designed for high-efficiency rectification and fast switching applications. Its low forward voltage drop and high surge current capability make it suitable for a variety of power supply and inverter designs. It features a dual common cathode configuration which makes it very useful in OR-ing applications or for center-tap rectification.

Applications:

  • Switching Power Supplies
  • Freewheeling Diodes
  • Polarity Protection
  • DC-DC Converters
  • AC-DC Adapters
  • Solar Power Systems

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • Dual Common Cathode Configuration: useful in OR-ing applications or for center-tap rectification.
  • High Reliability: Ensures stable performance and long operational life.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Reduces power loss, leading to higher efficiency in power conversion circuits.
  • Reliable Operation: Ensures reliable performance even under transient conditions.
  • Compact Design: Available in compact packages for space-constrained applications.
  • Cost-Effective Solution: Provides a balance of performance and cost.
  • Simplified Circuit Design: The dual diode configuration simplifies OR-ing and center-tap rectification applications.

Additional Details:

The SBT20100UCT features a maximum repetitive peak reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 20A (10A per diode). The operating junction temperature range typically spans from -55°C to +150°C. This Schottky rectifier offers fast switching speeds, which contributes to efficiency in high-frequency circuits by minimizing switching losses. It commonly comes in TO-220AB packages. The dual diode configuration within a single package reduces component count and simplifies PCB layout for applications like OR-ing and synchronous rectification. Its low forward voltage contributes to reduced power dissipation, critical in high-efficiency power supplies. It also has a high avalanche energy capability ensuring reliability in demanding environments.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1647 $60.1293
45+ $2.5964 $116.8380
69+ $2.5156 $173.5764
95+ $2.4347 $231.2965
123+ $2.3539 $289.5297
165+ $2.1102 $348.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess