EN
  • EN
  • DE

2N6109G

Part No 2N6109G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 7A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 7A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 3.5V @ 3A, 7A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 30 @ 2.5A, 4V
Maximum Power Dissipation 40W
Frequency - Transition 10MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 136016-2N6109G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian 2N6109G CAD Model

Description

The 2N6109G is a PNP bipolar power transistor manufactured by ON Semiconductor, renowned for its high-quality electronic components. This power transistor is designed to handle medium power switching and amplifier applications, making it an ideal choice for a wide range of electronic circuits.

Key Features:

  • Voltage & Current: It features a collector-emitter voltage (VCEO) of 70V and a collector current (IC) of 7A, providing robust performance for medium power applications.
  • Power Dissipation: With a power dissipation (PD) of 40W, this transistor can manage significant energy without overheating, ensuring reliable operation in demanding situations.
  • High Current Gain Bandwidth Product: The 2N6109G boasts a high current gain bandwidth product (fT), which means it can efficiently amplify signals in a broad frequency range.
  • Thermal Resistance: It has a low thermal resistance, which contributes to its excellent thermal stability and longevity.
  • Complementary Type: The complementary NPN type is 2N6284G, allowing for easy implementation in push-pull configurations and other complementary applications.

Applications:

The 2N6109G is versatile and can be used in various electronic applications, including:

  • Linear and switching industrial equipment
  • Power amplifiers
  • DC-DC converters
  • Motor control circuits
  • Regulator systems

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The 2N6109G meets stringent quality standards, ensuring reliable performance and durability in your electronic projects. Whether you're designing industrial machinery or consumer electronics, you can trust ON Semiconductor's components for their consistency and longevity.

Environmental Compliance:

Adhering to environmental regulations, the 2N6109G is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in a variety of markets worldwide.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6770 $50.7750
185+ $0.5555 $102.7675
280+ $0.5382 $150.6960
385+ $0.5208 $200.5080
500+ $0.5035 $251.7500
665+ $0.4514 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,588 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess