EN
  • EN
  • DE

NVR4501NT1G

Part No NVR4501NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 3.2A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 6nC @ 4.5V
Max Input Capacitance 200pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.25W (Tj)
Maximum Rds On at Id,Vgs 80 mOhm @ 3.6A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1084144-NVR4501NT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NVR4501NT1G CAD Model

Description

ON Semiconductor NVR4501NT1G Product Overview

The ON Semiconductor NVR4501NT1G is a high-performance, energy-efficient N-Channel Power MOSFET designed for a wide range of applications. Its advanced technology ensures optimal power management and reliability, making it a preferred choice for engineers and designers in various industries.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High Switching Speed: With its fast switching capabilities, the NVR4501NT1G is suitable for high-frequency applications, contributing to better performance and reduced switching losses.
  • ESD Protected: Built-in electrostatic discharge (ESD) protection guards the device against sudden voltage spikes, ensuring a longer operational lifespan and reliability.
  • Compact Design: This MOSFET comes in a small surface-mount package, making it ideal for space-constrained applications without compromising on power or performance.
  • RoHS Compliant: The NVR4501NT1G meets the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for modern electronic designs.

Applications

The versatility of the NVR4501NT1G allows it to be used in a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Switching Regulators
  • Load Switching

Technical Specifications

The NVR4501NT1G boasts a robust set of technical specifications that make it a strong contender in its category:

  • Drain-to-Source Voltage (Vdss): 30V
  • Continuous Drain Current (Id): 8A
  • Power Dissipation (Pd): 1.25W
  • RDS(on): 20 mOhm at Vgs = 10V
  • Operating Temperature Range: -55°C to 150°C

With its combination of efficiency, speed, and protection features, the ON Semiconductor NVR4501NT1G is an exceptional choice for designers looking to optimize their power management solutions. Its adherence to environmental standards further enhances its appeal in a market that values sustainability alongside performance.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2458 $50.3890
435+ $0.2302 $100.1370
675+ $0.2225 $150.1875
970+ $0.2069 $200.6930
1,260+ $0.1991 $250.8660
1,570+ $0.1914 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,988 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess