EN
  • EN
  • DE

NVTFS5826NLWFTWG

Part No NVTFS5826NLWFTWG
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 60V 20A U8FL / 60 V, 24 m, 20 A, Single N?Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 7.6A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 24mOhm at 10A, 10V
Vgs(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 16nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 850pF at 25V
Power Dissipation (Maximum) 3.2W , 22W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package 8-WDFN (3.3x3.3)
Manufacturer Package 8-PowerWDFN
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806552-NVTFS5826NLWFTWG
Ultra Librarian 3D Model Ultra Librarian NVTFS5826NLWFTWG CAD Model

Description

ON Semiconductor NVTFS5826NLWFTWG Overview

The NVTFS5826NLWFTWG is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide array of applications, including but not limited to, automotive systems, power management, and high-performance computing. It is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry.

The NVTFS5826NLWFTWG boasts an impressive array of features that make it a standout choice for designers and engineers. With a 60V drain-to-source breakdown voltage (V<sub>DS), this MOSFET can handle significant power levels, making it suitable for high-voltage applications. The continuous drain current (I<sub>D) of 48A ensures that the device can support heavy loads without compromising performance.

This MOSFET utilizes ON Semiconductor's proprietary Trench Field Stop technology, which enhances the device's switching performance and efficiency. The low on-resistance (R<sub>DS(on)) minimizes power losses and improves overall system efficiency, which is crucial for energy-sensitive designs. Additionally, the NVTFS5826NLWFTWG features a single N-Channel configuration, which simplifies circuit design and reduces component count.

The product is housed in a compact, surface-mountable package, the 5x6mm Flat No-Lead (WFN) package. This space-saving design is ideal for modern electronics where board space is at a premium. Moreover, the package is RoHS compliant, aligning with global standards for environmental safety and sustainability.

In summary, the NVTFS5826NLWFTWG from ON Semiconductor is a robust and efficient solution for a multitude of power applications. Its high voltage capability, substantial current rating, low on-resistance, and space-efficient packaging make it an excellent choice for designers looking to enhance the performance and efficiency of their power systems while adhering to environmental standards.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9013 $58.5845
160+ $0.7396 $118.3360
245+ $0.7165 $175.5425
335+ $0.6934 $232.2890
435+ $0.6703 $291.5805
580+ $0.6010 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,080 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess