EN
  • EN
  • DE

NZL5V6AXV3T1

Part No NZL5V6AXV3T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM 7VC SC89-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 5.32V
Voltage - Clamping (Max) @ Ipp 7V
Current - Peak Pulse (10/1000µs) 10.1A (8/20µs)
Power - Peak Pulse 50W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-89, SOT-490
Supplier Device Package SC-89-3
Base Product Number NZL5V6
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 650158-NZL5V6AXV3T1
Ultra Librarian 3D Model Ultra Librarian NZL5V6AXV3T1 CAD Model

Description

The ON Semiconductor NZL5V6AXV3T1 is a high-quality Zener voltage regulator designed for providing excellent voltage stabilization in a variety of electronic applications. This component is a testament to ON Semiconductor's commitment to reliability and performance, ensuring that your devices operate with consistent voltage levels.

Key Features

  • Voltage Regulation: The NZL5V6AXV3T1 offers precise voltage regulation with a nominal Zener voltage of 5.6V, making it ideal for protecting sensitive electronics from overvoltage conditions.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle a substantial amount of energy, ensuring durability and longevity.
  • Package: Encased in an SOT-23 surface-mount package, the NZL5V6AXV3T1 is designed for compact circuit board layouts, providing a space-saving solution without compromising on performance.
  • Operating Temperature Range: It operates within a wide temperature range from -55°C to +150°C, accommodating various environmental conditions and making it suitable for diverse applications.
  • Tolerance: The Zener voltage tolerance is ±5%, allowing for consistent performance and making it a reliable component in precision circuits.

Applications

The NZL5V6AXV3T1 is versatile and can be used in numerous applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection in consumer electronics
  • Power management in portable devices
  • Telecommunications infrastructure
  • Automotive electronics where stable voltage is critical

Quality Assurance

ON Semiconductor ensures that each NZL5V6AXV3T1 Zener diode meets stringent quality standards, offering robust performance for industrial, commercial, and consumer applications. With ON Semiconductor's reputation for producing reliable components, you can trust the NZL5V6AXV3T1 to safeguard your electronic circuits against voltage fluctuations.

Environmental Compliance

The NZL5V6AXV3T1 is compliant with RoHS and REACH environmental standards, reflecting ON Semiconductor's dedication to not only quality but also environmental responsibility. By choosing the NZL5V6AXV3T1, you are selecting a product that minimizes ecological impact while delivering outstanding electronic performance.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2101 $50.4240
585+ $0.1724 $100.8540
900+ $0.1670 $150.3000
1,240+ $0.1616 $200.3840
1,605+ $0.1562 $250.7010
2,145+ $0.1401 $300.5145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess