EN
  • EN
  • DE

P1P40167MNTWG

Part No P1P40167MNTWG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 1.8V 4PLL  /  IC 37MHz 1 16-VFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 37MHz
Divider/Multiplier No/No
Voltage - Supply 1.7V ~ 2V
Temperature Range - Operating -10°C ~ 80°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number P1P401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-P1P40167MNTWG-ONTR-ND,2156-P1P40167MNTWG,ONSONSP1P40167MNTWG
Standard Package 3,000
Win Source Part Number 1026003-P1P40167MNTWG
Ultra Librarian 3D Model Ultra Librarian P1P40167MNTWG CAD Model

Description

Introducing the P1P40167MNTWG from ON Semiconductor

The P1P40167MNTWG is a state-of-the-art semiconductor product designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is engineered to meet the rigorous demands of modern electronic applications, offering a perfect blend of efficiency, reliability, and versatility.

Key Features

  • High Efficiency: The P1P40167MNTWG is designed to provide optimal performance while minimizing power loss, making it an excellent choice for energy-sensitive applications.
  • Durable Construction: Built with ON Semiconductor's commitment to quality, this product is designed to withstand the challenges of daily operation in various environments.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, providing powerful performance without compromising on space.
  • Thermal Management: With excellent thermal properties, the P1P40167MNTWG ensures stable operation even under high-temperature conditions.

Applications

The versatility of the P1P40167MNTWG makes it suitable for a wide range of applications, including:

  • Power management solutions
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The P1P40167MNTWG boasts impressive technical specifications that cater to the needs of advanced electronic systems:

  • Voltage Rating: It supports a robust voltage range, ensuring compatibility with various circuit designs.
  • Current Capacity: This component can handle significant current levels, making it suitable for high-power applications.
  • Package Type: The product comes in a user-friendly package, facilitating easy handling and soldering during the assembly process.

Quality and Support

ON Semiconductor is known for its commitment to quality and customer satisfaction. The P1P40167MNTWG is backed by comprehensive technical support and is manufactured under strict quality control standards to ensure it meets the highest levels of performance and reliability.

Whether you're designing a complex industrial system or a simple consumer device, the P1P40167MNTWG from ON Semiconductor is an excellent choice that will not disappoint. Its blend of efficiency, durability, and compact design makes it a valuable addition to any electronic project.

You May Also Be Interested in

ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess