EN
  • EN
  • DE

SZMMBZ16VALT1G

Part No SZMMBZ16VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 13VWM 23VC SOT23-3  /  23V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13V
Voltage - Breakdown (Min) 15.2V
Voltage - Clamping (Max) @ Ipp 23V
Current - Peak Pulse (10/1000µs) 1.7A
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZMMBZ16VALT1GOSTR,SZMMBZ16VALT1GOSDKR,SZMMBZ16VALT1GOSCT,SZMMBZ16VALT1G-ND
Standard Package 3,000
Win Source Part Number 1214801-SZMMBZ16VALT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ16VALT1G CAD Model

Description

The SZMMBZ16VALT1G from ON Semiconductor is a robust voltage regulator diode designed to provide precise voltage regulation with a high degree of reliability and efficiency. This surface-mount Zener diode is a practical solution for a wide range of applications requiring voltage regulation, protection, and reference.

Key Features

  • Voltage Range: This Zener diode comes with a nominal Zener voltage of 16V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 3W, the SZMMBZ16VALT1G can handle significant power, making it ideal for more demanding circuits.
  • Package: The device is available in an SOT-23 package, which is compact and suitable for high-density PCB layouts.
  • High Surge Capability: The diode is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing the durability of the end application.
  • Low Leakage Current: It exhibits low leakage current, which contributes to the overall energy efficiency of the circuit in which it is used.
  • RoHS Compliant: The SZMMBZ16VALT1G meets the requirements of the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the SZMMBZ16VALT1G allows it to be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management in consumer electronics
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMBZ16VALT1G is no exception. It is manufactured to high standards, ensuring that each unit provides reliable performance in the field. The device's robust construction and ON Semiconductor's rigorous testing mean that you can trust this Zener diode to maintain voltage stability in your electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1384 $50.5160
885+ $0.1136 $100.5360
1,365+ $0.1100 $150.1500
1,880+ $0.1065 $200.2200
2,430+ $0.1029 $250.0470
3,255+ $0.0923 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess