EN
  • EN
  • DE

PAC27A03S

Part No PAC27A03S
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 267514-PAC27A03S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAC27A03S CAD Model

Description

The PAC27A03S is a high-performance, precision power management integrated circuit (PMIC) from ON Semiconductor, designed to cater to a wide range of applications that require efficient power conversion and distribution. This advanced PMIC is engineered to provide reliable and stable operation, making it an ideal choice for designers looking to enhance the performance and extend the battery life of their systems.

Key Features

  • High Efficiency: The PAC27A03S boasts an efficient power conversion mechanism, which ensures minimal power loss during operation, leading to enhanced system performance and extended battery life for portable applications.
  • Integrated Power Switches: This device comes with built-in power switches, which simplifies the design and reduces the need for external components, thus saving space on the PCB and reducing overall system cost.
  • Programmable Output Voltage: The output voltage of the PAC27A03S can be programmed to meet the specific needs of the application, providing designers with flexibility and precision in power management.
  • Thermal Protection: With its built-in thermal protection feature, the PAC27A03S ensures the system operates within safe temperature limits, protecting against overheating and potential damage to the device and the system it powers.
  • Low Quiescent Current: The device is designed with low quiescent current consumption, which is critical for battery-powered applications where power conservation is a priority.

Applications

The PAC27A03S from ON Semiconductor is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Wireless communication systems
  • Power supply modules
  • Industrial and medical equipment

The ON Semiconductor PAC27A03S is designed with the modern needs of power management in mind, offering designers a robust, efficient, and flexible solution for their power supply challenges. Its integration of advanced features ensures that it can meet the stringent requirements of a wide array of applications, making it a go-to choice for those seeking to optimize their power management strategy.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess