EN
  • EN
  • DE

PACDN04XYB6

Part No PACDN04XYB6
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 343840-PACDN04XYB6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN04XYB6 CAD Model

Description

ON Semiconductor PACDN04XYB6 - Robust ESD Protection Solution

The PACDN04XYB6 from ON Semiconductor is a high-performance, low-capacitance bidirectional diode designed to provide superior Electrostatic Discharge (ESD) protection for sensitive electronic components. This device is specifically engineered to safeguard high-speed data lines and signal lines from the damaging effects of ESD, Electrical Fast Transients (EFT), and lightning-induced surge events.

Featuring a low clamping voltage and fast response time, the PACDN04XYB6 ensures that the protected components remain within their safe operating limits during transient voltage spikes. This is crucial for maintaining the integrity and reliability of modern electronic systems, which often include delicate integrated circuits (ICs) that can be easily damaged by sudden voltage surges.

The device comes in a compact SOT-23-6 package, making it an ideal choice for space-constrained applications. Its small form factor does not compromise its performance, as it can dissipate ESD strikes of ±20kV (air discharge) and ±15kV (contact discharge) as per the IEC 61000-4-2 standard, which is a testament to its robustness.

With a low loading capacitance of typically 5pF, the PACDN04XYB6 preserves signal integrity, making it suitable for protecting high-speed interfaces such as USB 2.0, HDMI, and Ethernet without significant signal attenuation. This feature is particularly important for applications that require both high-speed data transmission and robust protection against electrical transients.

Additionally, the PACDN04XYB6 offers the advantage of being a bidirectional device, meaning it can protect circuits from voltage spikes in both directions along the signal line. This bidirectional functionality simplifies circuit design and reduces component count, which can lead to cost savings and enhanced reliability.

ON Semiconductor's commitment to quality ensures that the PACDN04XYB6 meets stringent industry standards for ESD protection. This product is an excellent choice for designers looking to enhance the durability of their electronic systems without sacrificing performance. Whether it's used in consumer electronics, telecommunications, or computing applications, the PACDN04XYB6 stands as a robust shield against the unpredictable nature of electrical transients.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess