EN
  • EN
  • DE

PACV6A201Q

Part No PACV6A201Q
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 267616-PACV6A201Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PACV6A201Q CAD Model

Description

ON Semiconductor PACV6A201Q - High-Performance Power Management IC

The PACV6A201Q from ON Semiconductor is a state-of-the-art power management integrated circuit (IC) designed to cater to a wide array of applications requiring efficient power distribution and control. This innovative component is engineered to provide a compact, reliable, and high-performance solution for your power management needs.

Key Features

  • Advanced power management capabilities for optimal energy efficiency
  • High integration to minimize external component count and system complexity
  • Robust thermal performance for improved reliability and longevity
  • Flexible input voltage range to accommodate various power sources
  • Precision voltage regulation for stable and consistent power delivery
  • Multiple protection features including overvoltage, overcurrent, and thermal shutdown

Applications

The PACV6A201Q is ideal for use in a variety of sectors, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial and automation systems for reliable process control
  • Automotive applications where durability and performance are crucial
  • Telecommunications equipment, ensuring uninterrupted service
  • Portable medical devices requiring precise power management

Technical Specifications

ON Semiconductor's PACV6A201Q boasts technical specifications that ensure it meets the rigorous demands of modern electronic devices:

  • Input Voltage Range: 2.5V to 15V
  • Output Voltage Range: 0.8V to 12V
  • Maximum Output Current: 2A
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: QFN-24

Quality and Environmental Compliance

Committed to environmental responsibility, the PACV6A201Q complies with international standards such as RoHS and is produced using eco-friendly manufacturing processes. ON Semiconductor ensures that this product meets the highest quality and performance standards, providing reliability and peace of mind for your critical applications.

With its robust feature set and ON Semiconductor's commitment to quality, the PACV6A201Q is the ideal choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess