EN
  • EN
  • DE

PACVGA105QR

Part No PACVGA105QR
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description VGA PORT COMPANION 16QSOP / VGA Port Companion Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series PActive
Packaging Reel package
Applications ESD Protection, VGA Port
Operating Supply Current 35μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 791361-PACVGA105QR
Popularity Medium
Supply and Demand Status Limited
Family Name PACVGA105
Introduction Date April 25, 2001
ECCN EAR99
Country of Origin India
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PACVGA105QR CAD Model

Description

Introducing the PACVGA105QR from ON Semiconductor

The PACVGA105QR is a cutting-edge solution from ON Semiconductor, designed to cater to the needs of high-resolution video applications. This product is a testament to ON Semiconductor's commitment to providing industry-leading components that enhance the performance and reliability of electronic systems.

Key Features

  • High-Quality Signal Integrity: The PACVGA105QR is engineered to ensure pristine signal quality, making it ideal for high-definition video applications where clarity and color accuracy are paramount.
  • Advanced ESD Protection: With built-in Electrostatic Discharge (ESD) protection, this device safeguards sensitive video circuitry from the detrimental effects of ESD events, ensuring long-term system reliability.
  • Low Capacitance: Featuring low input capacitance, the PACVGA105QR minimizes signal attenuation, allowing for the transmission of high-speed signals without significant loss or degradation.
  • Versatility: This product is versatile enough to be used in a variety of applications, including desktop and laptop computers, monitors, and high-definition televisions.
  • Compact Form Factor: The small package size of the PACVGA105QR makes it an excellent choice for space-constrained applications, providing powerful performance without occupying excessive real estate on the PCB.

Applications

The PACVGA105QR is ideally suited for use in a range of video applications where signal integrity and ESD protection are critical. Its primary applications include:

  • Video Graphics Array (VGA) ports
  • High-definition multimedia interfaces (HDMI)
  • Digital Visual Interface (DVI) ports
  • DisplayPort interfaces

Technical Specifications

ON Semiconductor has equipped the PACVGA105QR with robust technical specifications that ensure compatibility with the latest video standards and requirements. Some of the notable specifications include:

  • Low clamping voltage
  • Low operating and standby power consumption
  • High ESD protection level
  • RoHS compliance for environmental responsibility

With its combination of performance, protection, and versatility, the PACVGA105QR from ON Semiconductor stands out as a superior choice for designers and engineers looking to enhance their video applications. Trust in the quality and innovation that ON Semiconductor brings to the table with the PACVGA105QR.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8644 $60.5080
165+ $0.7093 $117.0345
255+ $0.6871 $175.2105
350+ $0.6650 $232.7500
450+ $0.6429 $289.3050
605+ $0.5763 $348.6615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess