EN
  • EN
  • DE

PCA9517ADR2G

Part No PCA9517ADR2G
Manufacturer ON Semiconductor
Description Level-Translating I2C-Bus Repeater
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1235924-PCA9517ADR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9517ADR2G CAD Model

Description

ON Semiconductor PCA9517ADR2G - I2C Bus Repeater

The PCA9517ADR2G is a robust I²C Bus Repeater designed by ON Semiconductor to enhance the capabilities of I²C systems by providing bidirectional buffering for both the data (SDA) and the clock (SCL) lines, thus enabling the extension of the I²C bus for long-distance applications. This integrated circuit is engineered to maintain strong signal integrity and increase the communication distance between I²C nodes.

Constructed with advanced technology, the PCA9517ADR2G operates over a wide supply voltage range from 2.3V to 5.5V, making it suitable for interfacing between systems that operate at different logic levels. This flexibility is essential for modern mixed-voltage systems, ensuring compatibility and simplifying system design.

The device features a unique design that utilizes two bidirectional unity gain buffers. These buffers isolate the capacitive load of the bus lines to allow more devices or longer trace lengths. By doing so, the PCA9517ADR2G can effectively increase the total system capacitance beyond the I²C specification limit of 400 pF, thereby enhancing the system's scalability.

Moreover, the PCA9517ADR2G is equipped with a hot-swap capability that prevents glitches on the bus lines when the power is initially applied. This feature is crucial in preventing data corruption and ensuring reliable operation during power-up sequences.

The PCA9517ADR2G comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB space without sacrificing performance. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of temperature conditions.

With its exceptional features, the PCA9517ADR2G from ON Semiconductor is an excellent choice for enhancing I²C bus systems in various applications, including telecommunications, computing, and industrial control systems. Its ability to bridge voltage levels and extend bus length while maintaining signal integrity makes it an invaluable component in complex electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess