EN
  • EN
  • DE

PCP1302

Part No PCP1302
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1236506-PCP1302
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCP1302 CAD Model

Description

The ON Semiconductor PCP1302 is a high-performance, power-efficient integrated circuit designed to meet the rigorous demands of modern electronic applications. This versatile component is an essential building block for designers looking to develop reliable and robust power management systems. The PCP1302 is well-suited for a wide array of applications, ranging from consumer electronics to industrial automation.

Key Features

  • High Efficiency: The PCP1302 operates with an exceptional efficiency rate, which minimizes energy loss and heat generation, ensuring the longevity of the device and the system it powers.
  • Compact Design: Its small footprint makes it ideal for space-constrained applications, allowing designers to create more compact and streamlined products without sacrificing performance.
  • Robust Power Handling: Capable of handling significant power levels, the PCP1302 is designed to withstand the rigors of daily operation in a variety of settings.
  • Low Quiescent Current: The device features a low quiescent current, which helps to extend the battery life of portable devices when they are in a standby mode.
  • Thermal Protection: Built-in thermal protection mechanisms prevent the device from overheating, ensuring safe operation under varying conditions.

Applications

The PCP1302 is a versatile component that can be used in a multitude of applications. It is particularly effective in power supply circuits, DC-DC converters, and as a part of the power management unit in battery-powered devices. Industrial applications include automation systems, robotics, and other equipment requiring reliable power control. In consumer electronics, it can be found in smartphones, tablets, laptops, and gaming consoles, where efficient power management is crucial for device performance and battery life.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the PCP1302 is no exception. It is manufactured to the highest standards, ensuring reliable performance over its intended lifespan. Engineers can design with confidence, knowing that the PCP1302 will provide a stable and durable solution for their power management needs.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0972 $60.9720
24+ $5.0035 $120.0840
36+ $4.8475 $174.5100
50+ $4.6905 $234.5250
64+ $4.5345 $290.2080
86+ $4.0656 $349.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess