EN
  • EN
  • DE

PCP1402-TD-H

Part No PCP1402-TD-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Single N-Channel Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 250V
Current - Continuous Drain (Id) @ 25°C 1.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 3.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 4.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 210pF @ 20V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 3.5W (Tc)
Rds On (Maximum) @ Id, Vgs 2.4 Ohm @ 600mA, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package SOT-89/PCP-2
Package TO-243AA
Win Source Part Number 1236508-PCP1402-TD-H
Manufacturer Homepage www.onsemi.com
Family Name PCP1402
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCP1402-TD-H CAD Model

Description

The PCP1402-TD-H is a state-of-the-art power management integrated circuit (IC) developed by ON Semiconductor, a leading provider in energy-efficient innovations. This high-performance component is specifically designed to cater to a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment. Its robust design ensures reliable operation in various environments and its energy efficiency contributes to the extended battery life of portable devices.

Key Features

  • High Efficiency: The PCP1402-TD-H boasts an impressive energy conversion efficiency, which minimizes power loss and heat generation, making it an ideal choice for energy-sensitive applications.
  • Compact Design: With its small footprint, this IC integrates seamlessly into space-constrained applications, providing powerful performance without compromising on space.
  • Thermal Protection: It includes thermal shutdown mechanisms that protect the device and the system it powers from overheating, ensuring safety and longevity.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, offering flexibility for various power supply designs and ensuring compatibility with global standards.
  • Low Standby Power Consumption: The PCP1402-TD-H is designed to consume minimal power when in standby mode, which is critical for battery-powered devices.

Applications

The versatility of the PCP1402-TD-H allows it to be used in a multitude of applications. Its efficiency and power management capabilities make it particularly suitable for:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Automotive electronics, including infotainment systems and advanced driver assistance systems (ADAS)
  • Power supplies for industrial machinery and automation systems
  • LED lighting solutions that require precise power control

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The PCP1402-TD-H is no exception, as it is manufactured with the highest quality materials and subjected to extensive testing to ensure its performance, durability, and reliability in the field.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0662 $76.1324
4+ $31.2339 $124.9356
6+ $30.2578 $181.5468
8+ $29.2817 $234.2536
11+ $28.3057 $311.3627
14+ $25.3774 $355.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess