EN
  • EN
  • DE

PCS3P7303AG-08CR

Part No PCS3P7303AG-08CR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK EMI REDUCTION FREQ 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Input Clock, Crystal
Output Clock
Number of Circuits 1
Maximum Input Frequency 80MHz
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-WDFN (2x2)
Win Source Part Number 045658-PCS3P7303AG-08CR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCS3P7303AG-08CR CAD Model

Description

ON Semiconductor PCS3P7303AG-08CR Product Overview

The PCS3P7303AG-08CR is a high-performance, precision clock synthesizer from ON Semiconductor, designed to meet the stringent requirements of today's advanced electronic systems. This device is an integral component for applications requiring reliable and accurate clock generation and distribution, making it an ideal choice for telecommunications, networking, and data processing industries.

Key Features

  • Frequency Range: The PCS3P7303AG-08CR offers a wide frequency range, ensuring versatility across different applications and compatibility with various microprocessors and digital signal processors.
  • Low Jitter: With its low phase noise and jitter characteristics, this clock synthesizer ensures high-quality signal integrity, which is critical for high-speed communication and data transfer.
  • Programmability: The device provides programmable options for output frequency, allowing designers to tailor the clock signals to specific system requirements.
  • Supply Voltage: Operating at a supply voltage that is conducive to low power consumption, the PCS3P7303AG-08CR is suitable for power-sensitive applications.
  • Temperature Stability: It is designed to maintain stable performance over a broad temperature range, making it reliable in various environmental conditions.
  • Package: Encased in a compact, surface-mount package, the PCS3P7303AG-08CR is optimized for space-constrained applications without compromising functionality.

Applications

The PCS3P7303AG-08CR is engineered to support a variety of applications. Its precision and flexibility make it an excellent choice for:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure like base stations and network clocks
  • Server and storage systems requiring stable and precise clock signals
  • Industrial and automotive systems where robustness and reliability are paramount

Conclusion

ON Semiconductor's PCS3P7303AG-08CR is a testament to the company's commitment to providing advanced solutions for clock generation and distribution. Its robust feature set, including low jitter, programmability, and temperature stability, combined with its versatility across multiple industries, make it a go-to component for designers looking to enhance their system's performance with a reliable clock source. Whether for telecommunications, networking, or industrial applications, the PCS3P7303AG-08CR stands out as a precision synthesizer that can meet the demands of modern electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7917 $51.4605
155+ $0.6496 $100.6880
240+ $0.6293 $151.0320
330+ $0.6090 $200.9700
425+ $0.5887 $250.1975
570+ $0.5278 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 932 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess