The PRN11116-6802J from ON Semiconductor is a high-performance, precision resistor network that offers a reliable solution for various applications requiring matched resistor pairs. This product is designed to provide exceptional stability and accuracy, making it an ideal choice for precision analog circuits.
Key Features
- Tight Ratio Tolerance: The PRN11116-6802J boasts a tight ratio tolerance, ensuring that the resistors within the network maintain a precise relationship to each other, which is critical for applications such as voltage dividers and differential amplifiers.
- Low Temperature Coefficient: With a low temperature coefficient, this resistor network offers stable performance over a wide range of temperatures, minimizing the impact of temperature variations on the resistance values.
- High Precision: The high precision of this component makes it suitable for use in measurement and calibration equipment, where accuracy is paramount.
- Durable Construction: Built with ON Semiconductor's commitment to quality, the PRN11116-6802J is manufactured to withstand the rigors of demanding industrial environments, ensuring long-term reliability.
Applications
The PRN11116-6802J is versatile and can be used in a wide array of applications, including but not limited to:
- Analog-to-Digital Converters (ADCs)
- Digital-to-Analog Converters (DACs)
- Precision Amplifier Circuits
- Test and Measurement Equipment
- Data Acquisition Systems
Product Specifications
| Parameter |
Value |
| Resistance Range |
Specified by the customer |
| Package Type |
Surface Mount |
| Operating Temperature |
-55°C to +125°C |
| Ratio Tolerance |
±0.05% to ±1% |
| Temperature Coefficient |
±5 ppm/°C to ±50 ppm/°C |
With its combination of precision, durability, and versatility, the PRN11116-6802J resistor network from ON Semiconductor is an excellent choice for engineers and designers looking for a reliable component to integrate into their high-accuracy electronic systems.