EN
  • EN
  • DE

PRN11220

Part No PRN11220
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 280549-PRN11220
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRN11220 CAD Model

Description

The ON Semiconductor PRN11220 is a high-performance, precision integrated circuit that has been engineered to meet rigorous standards of quality and reliability. Designed for a wide range of applications, this device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the efficiency and functionality of electronic systems.

Key Features

  • High Accuracy: The PRN11220 boasts exceptional accuracy levels, making it suitable for applications where precision is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this product operates on low power, reducing the overall energy consumption of the system it is integrated into.
  • Durability: Built to last, the PRN11220 can withstand harsh conditions, ensuring long-term reliability and performance.
  • Compact Design: Its small form factor enables it to fit into tight spaces, making it ideal for compact electronic assemblies.

Applications

The versatility of the PRN11220 allows it to be used in various applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Communication Infrastructure
  • Power Management Solutions

Technical Specifications

The PRN11220 is characterized by its technical specifications that cater to demanding requirements:

Parameter Value
Operating Temperature -40°C to +85°C
Supply Voltage Specific to the application
Package Type Industry-standard packaging

Quality and Environmental Compliance

ON Semiconductor ensures that the PRN11220 meets stringent environmental standards. The device is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation, and Restriction of Chemicals) regulations, reflecting ON Semiconductor's dedication to environmental stewardship and safety.

Conclusion

The ON Semiconductor PRN11220 is a robust, precise, and energy-efficient component that is well-suited for a variety of demanding applications. Its adherence to environmental regulations and commitment to high-quality standards make it a reliable choice for designers and engineers looking to enhance their electronic products.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess