EN
  • EN
  • DE

PRN1124-2701J

Part No PRN1124-2701J
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 280552-PRN1124-2701J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRN1124-2701J CAD Model

Description

The PRN1124-2701J from ON Semiconductor is a high-performance, precision resistor network that offers an exceptional balance of tight tolerance and low temperature coefficient, making it an ideal choice for a wide range of applications that require accurate resistance matching and thermal stability.

Key Features

  • Precision Matched Resistors: The PRN1124-2701J features precision-matched resistors which ensure consistent performance and high accuracy in resistance values across the network.
  • Tight Tolerance: With a tolerance as low as ±0.1%, this resistor network provides the precision required for critical circuit designs.
  • Low Temperature Coefficient: It has a low temperature coefficient (TCR) of ±25 ppm/°C, which guarantees minimal drift in resistance values over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Multiple Resistors in One Package: Integrating multiple resistors within a single package simplifies PCB design and reduces board space, making it ideal for compact electronic assemblies.
  • High Quality and Reliability: Manufactured by ON Semiconductor, a leader in electronic components, the PRN1124-2701J is designed to meet stringent quality and reliability standards.

Applications

The PRN1124-2701J is suitable for a broad spectrum of applications, including but not limited to:

  • Precision analog circuitry
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics
  • Medical devices

Product Specifications

Parameter Value
Resistance Value Various options available
Tolerance ±0.1%
Temperature Coefficient ±25 ppm/°C
Package SMT (Surface Mount Technology)

For detailed specifications, technical data, and ordering information, customers are encouraged to consult the official ON Semiconductor datasheet for the PRN1124-2701J resistor network.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess