EN
  • EN
  • DE

PZTA92T1

Part No PZTA92T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SS PNP 500MA 300V SOT223 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PZTA92
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 812960-PZTA92T1
Ultra Librarian 3D Model Ultra Librarian PZTA92T1 CAD Model

Description

The ON Semiconductor PZTA92T1 is a robust high voltage transistor that is designed to meet the rigorous demands of various electronic applications. This transistor is part of ON Semiconductor's PZTA series, known for their reliability and performance in high voltage operations.

Key Features:

  • High Voltage Capability: The PZTA92T1 is capable of handling high voltages, making it suitable for a wide range of applications that require voltage regulation and amplification.
  • Power Dissipation: With a power dissipation of 625 mW, this transistor can handle moderate power levels, ensuring stable performance in different circuits.
  • High Current Gain Bandwidth Product: It offers a high current gain bandwidth product (fT) which is indicative of the transistor's ability to amplify signals at high frequencies.
  • Surface Mount Package: The PZTA92T1 comes in a SOT-223 package, which is ideal for surface-mounted technology, allowing for compact and efficient PCB design.
  • RoHS Compliant: This product is RoHS compliant, ensuring that it meets the latest environmental standards by restricting the use of certain hazardous materials.

Applications:

The PZTA92T1 is suitable for a variety of applications, including but not limited to:

  • Switching Regulators
  • Power Management Functions
  • Signal Amplification
  • High Voltage Switching Circuits
  • Linear Amplification Stages

Specifications:

Parameter Value
Collector-Emitter Voltage (Vceo) 300V
Collector-Base Voltage (Vcbo) 300V
Emitter-Base Voltage (Vebo) 5V
Collector Current (Ic) 500mA
DC Current Gain (hFE) 40 to 300

Whether you're designing power supplies, motor controllers, or audio amplifiers, the ON Semiconductor PZTA92T1 offers the performance and reliability needed for your high voltage applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess