EN
  • EN
  • DE

Q32M210F08ALNA

Part No Q32M210F08ALNA
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description Precision Mixed-Signal 32-bit Microcontroller SPI/SQI interface.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 2x16b, D/A 3x10b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 50°C (TA)
Package 140-UFLGA Exposed Pad
Win Source Part Number 1241165-Q32M210F08ALNA
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name Q32M210
Introduction Date April 26, 2011
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian Q32M210F08ALNA CAD Model

Description

ON Semiconductor Q32M210F08ALNA Overview

The ON Semiconductor Q32M210F08ALNA is a high-performance, precision operational amplifier designed to address a wide range of applications across various industries. This op-amp is part of ON Semiconductor's commitment to providing energy-efficient and reliable solutions for analog signal processing requirements.

Key Features

  • Low Noise Performance: The Q32M210F08ALNA is engineered to deliver low noise operation, making it ideal for applications that require high signal integrity.
  • High Speed: With its fast settling time and high slew rate, this operational amplifier is suitable for high-speed signal processing tasks.
  • Wide Bandwidth: The device offers a wide bandwidth, ensuring that it can handle a broad range of frequencies without signal degradation.
  • Low Power Consumption: It is designed to be power-efficient, which is critical for battery-powered devices and applications where power conservation is essential.
  • Stable with Capacitive Loads: The Q32M210F08ALNA can drive capacitive loads while maintaining stability, which is crucial for feedback and filtering applications.
  • Robust Output Drive Capability: This op-amp can deliver a robust output current, making it capable of driving heavier loads when required.

Applications

The versatility of the Q32M210F08ALNA allows it to be used in a variety of applications, including:

  • Audio equipment for clear and precise sound reproduction
  • Test and measurement instruments requiring accurate signal amplification
  • Data acquisition systems for precise data capture and processing
  • Control systems where precise operational control is needed
  • Medical devices that demand high fidelity and reliability
  • Industrial automation systems for robust and efficient operations

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the Q32M210F08ALNA is no exception. The device is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications and environments.

In summary, the ON Semiconductor Q32M210F08ALNA operational amplifier is a top choice for designers looking for a high-performance solution that combines low noise, high speed, and power efficiency. Its ability to work with a range of applications makes it a versatile component in any electronics toolbox.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4481 $62.6886
14+ $8.5724 $120.0136
21+ $8.3045 $174.3945
29+ $8.0365 $233.0585
38+ $7.7685 $295.2030
50+ $6.9658 $348.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess