EN
  • EN
  • DE

LMH6642MHX

Part No LMH6642MHX
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827947-LMH6642MHX
Ultra Librarian 3D Model Ultra Librarian LMH6642MHX CAD Model

Description

LMH6642MHX - Texas Instruments Low Power, 130 MHz Rail-to-Rail Output Operational Amplifier

The LMH6642MHX from Texas Instruments is a high-performance, low-power operational amplifier that offers a blend of speed, precision, and power efficiency. This operational amplifier is designed to meet the requirements of a wide range of applications, including portable and battery-powered devices, as well as industrial, medical, and telecommunications equipment.

Key Features:

  • High Speed: With a bandwidth of 130 MHz at a gain of +1, the LMH6642MHX provides fast settling times and high slew rates, making it suitable for video, communications, and test equipment.
  • Rail-to-Rail Output: The amplifier can swing its output voltage very close to the supply rails, maximizing the dynamic range in low voltage applications.
  • Low Power Consumption: It operates with a single supply voltage as low as 2.7V and up to 5.5V, while consuming just 2.7 mA of quiescent current, making it an excellent choice for power-sensitive designs.
  • High Output Current: Capable of delivering a continuous output current of up to 75 mA, this op-amp can drive heavier loads when necessary.
  • Stable for Gains ≥ 10: Designed for stability at closed-loop gains of 10 or greater, ensuring reliable performance in a variety of configurations.

Applications:

  • Portable and battery-powered equipment
  • Active filters and ADC buffer amplifiers
  • Video and data acquisition systems
  • Audio processing
  • Medical instrumentation
  • Telecommunications infrastructure

Package and Quality:

The LMH6642MHX is available in a compact 5-pin TSOT-23 package, which is ideal for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for its products, and this operational amplifier is no exception, delivering consistent performance for a wide range of industrial temperatures.

Summary:

Overall, the LMH6642MHX operational amplifier is a versatile and efficient solution for designers looking to optimize their systems for speed and power consumption without compromising on performance. With its rail-to-rail output, low power draw, and high-frequency response, it stands out as a solid choice for a multitude of electronic applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess