EN
  • EN
  • DE
Part No QCK3
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPT SLOT DARL 4SMD GW / PHOTODARLINGTON OPTICAL INTERRUPTER SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Sensing Distance 0.157" (4mm)
Sensing Method Transmissive
Output Configuration Photodarlington
Current - DC Forward (If) (Maximum) 50mA
Current - Collector (Ic) (Maximum) 40mA
Voltage - Collector Emitter Breakdown (Maximum) 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Type Unamplified
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810522-QCK3
Ultra Librarian 3D Model Ultra Librarian QCK3 CAD Model

Description

The QCK3 is a high-performance, multi-purpose integrated circuit from ON Semiconductor, designed to cater to a wide range of applications in the electronics industry. This versatile component is renowned for its reliability and efficiency, making it a popular choice for engineers and designers looking to enhance their electronic systems.

Key Features

  • High Integration: The QCK3 combines multiple functions in a single chip, reducing the need for additional components and simplifying the design process.
  • Low Power Consumption: It is engineered to operate with minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Performance: With its ability to withstand harsh conditions, the QCK3 is suitable for industrial and automotive applications that demand high reliability.
  • Advanced Technology: ON Semiconductor's cutting-edge technology ensures that the QCK3 delivers superior performance with faster processing speeds and improved accuracy.

Applications

The QCK3's flexibility makes it suitable for a variety of applications, including but not limited to:

  • Power management systems
  • Automotive control units
  • Industrial automation
  • Consumer electronics
  • Communication devices

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The QCK3 is no exception, as it undergoes rigorous testing to meet strict industry standards. Customers can also expect exceptional support from ON Semiconductor's global network of technical assistance and customer service.

Environmental Compliance

The QCK3 is designed with environmental responsibility in mind. It complies with various international standards, including RoHS and REACH, ensuring that it meets global environmental regulations and reduces the ecological footprint of electronic products.

You May Also Be Interested in

Omron
SENSOR OPT SLOT MODULE F-SHAPE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M CB
Need more? Email Us
Omron
SENS OPT SLOT PNP MOD 1M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE F-SHAPE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess