EN
  • EN
  • DE

RPI-2150N

Part No RPI-2150N
Manufacturer Rohm Semiconductor
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 298565-RPI-2150N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPI-2150N CAD Model

Description

The RPI-2150N is a reflective photosensor manufactured by Rohm Semiconductor. It integrates an infrared LED and a phototransistor into a single compact package. This configuration allows the sensor to detect the presence or absence of an object based on the reflection of infrared light. Its small size and integrated design make it suitable for a variety of applications where space is limited.

Applications

  • Paper detection in printers and copiers: The sensor can detect the presence or absence of paper, ensuring proper operation and preventing jams.
  • Object detection in automated systems: It can be used to detect the presence of objects on a conveyor belt or in a manufacturing process.
  • Robotics: Can be used in robots for obstacle avoidance and line following.
  • Currency validation in vending machines: It helps determine the authenticity of banknotes and helps to prevent fraud.
  • Optical encoders: The sensor can be used in rotary encoders to measure the angular position or speed of a rotating shaft.

Features

  • Integrated infrared LED and phototransistor: Simplifies design and reduces component count.
  • Compact package: Saves space and allows for use in small devices.
  • High sensitivity: Ensures reliable detection of objects.
  • Fast response time: Allows for high-speed operation.
  • Low current consumption: Suitable for battery-powered applications.

Benefits

  • Improved system performance: Reliable object detection improves the overall performance of the system.
  • Reduced system cost: Integrated design reduces component count and assembly costs.
  • Simplified design: Integrated design simplifies circuit design and reduces development time.
  • Increased reliability: High-quality components and robust design ensure long-term reliability.
  • Lower power consumption: Minimizes power consumption in battery powered applications.

Additional Details

The RPI-2150N operates with a forward current of 20mA. The collector-emitter voltage is typically around 30V. It has a peak sensitivity wavelength in the infrared spectrum, optimized for reliable object detection. The operating temperature range is from -25°C to +85°C, making it suitable for a wide range of environments. The sensor's output is an analog signal that varies depending on the amount of reflected light received by the phototransistor. An external resistor is usually required to convert the phototransistor's current output into a voltage signal.

You May Also Be Interested in

Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 1M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE F-SHAPE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODUL 3M CBL
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE R-SHAPE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess