EN
  • EN
  • DE

R5471L270RG-TR

Part No R5471L270RG-TR
Manufacturer ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159569-R5471L270RG-TR
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5471L270RG-TR CAD Model

Description

Product Overview: R5471L270RG-TR by ON Semiconductor

The R5471L270RG-TR is a high-performance, precision voltage detector designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is part of ON Semiconductor's extensive voltage detector product line, which is renowned for its reliability and accuracy in monitoring power supply voltages.

The R5471L270RG-TR is particularly well-suited for applications that require a high degree of voltage precision to protect sensitive electronic circuits. Its primary function is to monitor the voltage level of a power supply and provide a signal output when the voltage falls below a predetermined threshold. This feature is critical in preventing damage to electronic components that can occur due to undervoltage conditions.

Key Features

  • Voltage Detection Precision: The R5471L270RG-TR offers a highly accurate voltage detection threshold, which is crucial for systems that cannot tolerate even minimal voltage deviations.
  • Low Current Consumption: This voltage detector is optimized for low power consumption, making it an ideal choice for battery-powered devices and applications where power efficiency is a priority.
  • Operating Voltage Range: The device supports a wide operating voltage range, providing flexibility for use in various operating conditions and system designs.
  • Output Configuration: It includes an open-drain output, which allows for easy interfacing with other components within a system and provides versatility in output signaling.
  • Temperature Range: The R5471L270RG-TR is designed to operate over a broad temperature range, ensuring stable performance in environments with temperature fluctuations.
  • Packaging: The component is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The R5471L270RG-TR is suitable for a variety of applications, including:

  • Microprocessor and microcontroller-based systems
  • Portable and battery-powered devices
  • Industrial equipment
  • Automotive electronics
  • Consumer electronics
  • Data storage systems

With its precise voltage detection capabilities and low power consumption, the R5471L270RG-TR from ON Semiconductor is an essential component for any application where voltage monitoring is critical for the integrity and performance of electronic systems.

You May Also Be Interested in

Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us
QSI
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,424 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess