EN
  • EN
  • DE

RD0504T-P-TL-H

Part No RD0504T-P-TL-H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 5A TPFA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) @ If 1.5V @ 5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 17ns
Current - Reverse Leakage @ Vr 20μA @ 400V
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package TP-FA
Manufacturer Homepage www.onsemi.com
Win Source Part Number 741065-RD0504T-P-TL-H
Popularity Medium
Supply and Demand Status Balance
Family Name RD0504T
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian RD0504T-P-TL-H CAD Model

Description

The ON Semiconductor RD0504T-P-TL-H is a high-performance, robust and reliable diode, designed to meet the stringent requirements of modern electronic devices. This product is part of ON Semiconductor's expansive range of semiconductor components that are known for their quality, efficiency, and durability.

Key Features

  • Low Forward Voltage Drop: The RD0504T-P-TL-H is engineered to have a low forward voltage drop, which enhances the overall efficiency of the device it is used in by minimizing power loss during operation.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, making it an ideal choice for applications that experience frequent power surges and spikes.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the RD0504T-P-TL-H diode offers high reliability, which is crucial for applications where consistent performance is a necessity.
  • Lead-Free and RoHS Compliant: The diode is manufactured using environmentally friendly materials and is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for electronic manufacturers.
  • Surface Mount Package: Designed in a compact surface mount package, the RD0504T-P-TL-H is suitable for high-density PCB designs, allowing for efficient use of board space.

Applications

The RD0504T-P-TL-H is versatile and can be used in a variety of applications including:

  • Power Management Systems
  • Automotive Electronics
  • Consumer Electronics
  • Industrial Equipment
  • Telecommunications Infrastructure

Technical Specifications

Some of the technical specifications of the RD0504T-P-TL-H include:

  • Package: TO-252 (DPAK)
  • Maximum Repetitive Reverse Voltage (Vrrm): 50V
  • Forward Continuous Current (If): 4A
  • Operating Junction Temperature Range: -55°C to +150°C

Overall, the RD0504T-P-TL-H from ON Semiconductor is a top choice for designers and engineers looking for a diode that offers both performance and reliability. Its low forward voltage drop, high surge current capability, and compliance with environmental standards make it a forward-thinking solution for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8461 $59.2270
170+ $0.6943 $118.0310
260+ $0.6726 $174.8760
355+ $0.6509 $231.0695
460+ $0.6292 $289.4320
615+ $0.5641 $346.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess