EN
  • EN
  • DE

RFP70N03

Part No RFP70N03
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description MOSFET N-CH 30V 70A TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 70A
Rds On (Maximum) at Id, Vgs 10mOhm at 70A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 260nC at 20V
Input Capacitance (Ciss) (Maximum) at Vds 3300pF at 25V
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 294103-RFP70N03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFP70N03 CAD Model

Description

Product Overview: RFP70N03 from ON Semiconductor

The RFP70N03 is a high-performance N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leading name in power and signal management solutions. This MOSFET stands out in the market for its exceptional efficiency, reliability, and thermal performance, making it an ideal choice for a wide range of power applications.

Key Features

  • Drain-to-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 70A
  • Power Dissipation (P<sub>D): 150W
  • R<sub>DS(on): Very low on-resistance of 0.0085 Ohms
  • Operating Temperature: -55°C to 175°C
  • Package: TO-220
  • Fast switching performance

Applications

The RFP70N03 is a versatile component that excels in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • DC-DC Converters
  • Motor Drives
  • Automotive applications
  • High current switching applications

Performance and Quality

ON Semiconductor's RFP70N03 offers superior performance thanks to its robust design. The device features a low gate charge and low threshold voltage, which facilitates efficient operation at low voltages, reducing energy wastage and improving overall system efficiency. Its high current handling capability and excellent thermal characteristics ensure reliable operation even under demanding conditions.

Environmental and Reliability Standards

Committed to environmental sustainability, ON Semiconductor ensures that the RFP70N03 complies with various international standards, including RoHS and Halogen-Free requirements. Additionally, the product undergoes rigorous testing to meet high-reliability standards, ensuring a long operational lifespan and stability in its applications.

Conclusion

The RFP70N03 from ON Semiconductor is a testament to the company's dedication to innovation in power management technology. With its exceptional performance, robustness, and compliance with environmental standards, this MOSFET is an excellent choice for designers and engineers looking to optimize their power systems with a reliable and efficient component.

You May Also Be Interested in

Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Omron
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess