EN
  • EN
  • DE

RURU8060

Part No RURU8060
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 80A TO218
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 80A
Voltage - Forward (Vf) (Max) @ If 1.6 V @ 80 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 85 ns
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Mounting Type Through Hole
Package / Case TO-218-1
Supplier Device Package TO-218
Base Product Number RURU80
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 662057-RURU8060
Ultra Librarian 3D Model Ultra Librarian RURU8060 CAD Model

Description

The ON Semiconductor RURU8060 is a state-of-the-art ultrafast recovery diode designed to meet the needs of modern high-speed power switching applications. This robust diode is engineered to provide exceptional performance in systems that require efficient and reliable power conversion and management.

Key Features

  • Reverse Voltage: Capable of withstanding up to 600V, making it suitable for a wide range of applications.
  • Forward Current: Offers a high forward current rating of 80A, ensuring it can handle significant power levels.
  • Ultrafast Recovery Time: Features an ultrafast recovery time, minimizing energy loss and improving efficiency in high-frequency circuits.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves thermal performance.
  • High Temperature Operation: Designed to perform reliably in high-temperature environments, ensuring stability and longevity of the device.

Applications

The RURU8060 is ideally suited for a variety of demanding applications, including:

  • Power supply units
  • Power inverters
  • Motor drives
  • Snubber circuits
  • Switching power supplies
  • Freewheeling diodes in converters and inverters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the RURU8060 is no exception. It is manufactured using robust and reliable technology that ensures consistent performance and longevity. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Technical Specifications

Parameter Value Reverse Voltage (V<sub>R) 600V Forward Current (I<sub>F) 80A Recovery Time (t<sub>rr) Ultrafast Operating Temperature Range -55°C to +175°C

With its combination of high performance, reliability, and efficiency, the ON Semiconductor RURU8060 is an excellent choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess