ON Semiconductor S2N7002ET7G - N-Channel MOSFET
The ON Semiconductor S2N7002ET7G is a high-performance, small-signal N-Channel MOSFET that offers excellent power management solutions for a wide range of applications. Designed with the latest semiconductor technology, this MOSFET is ideal for load switch and power management tasks in consumer electronics, portable devices, and industrial systems.
Key Features
- Low On-Resistance: The S2N7002ET7G features a low on-resistance, typically just 1.2 ohms, which helps to reduce power loss and improve efficiency in electronic circuits.
- High-Speed Switching: With fast switching speeds, this MOSFET is suitable for high-frequency applications, ensuring minimal delay and high performance in power conversion and regulation tasks.
- Low Threshold Voltage: A low threshold voltage allows this device to be easily driven by logic-level voltages, making it compatible with a variety of microcontrollers and digital circuits.
- Surface-Mount Package: The S2N7002ET7G comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient automated assembly processes.
Electrical Specifications
- Drain-to-Source Voltage (VDS): 60V
- Gate-to-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): 115 mA
- Power Dissipation (PD): 200 mW
- Junction Temperature (TJ): -55°C to 150°C
Applications
The versatility of the S2N7002ET7G makes it suitable for various applications, including:
- Power Management Circuits
- DC/DC Converters
- Load Switching
- Battery Management Systems
- Motor Control
- Portable Electronic Devices
- LED Lighting
ON Semiconductor's commitment to quality ensures that the S2N7002ET7G MOSFET meets the industry standards for reliability and performance. Whether you're designing a new power management system or upgrading an existing one, the S2N7002ET7G is a reliable and efficient choice that will help optimize your electronic designs.