EN
  • EN
  • DE
  • IT

SA45ARLG

Part No SA45ARLG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series MiniMosorb™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 72.7V
Current - Peak Pulse (10/1000µs) 6.9A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package Axial
Base Product Number SA45
Other Names 2156-SA45ARLG-ONTR,ONSONSSA45ARLG
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298654-SA45ARLG
Ultra Librarian 3D Model Ultra Librarian SA45ARLG CAD Model

Description

The SA45ARLG from ON Semiconductor is a top-notch surge absorber designed to provide your electronic applications with the highest level of protection against transient voltage spikes. This component is an integral part of any robust power management system, ensuring long-term reliability and stability of electronic circuits.

Key Features

  • Voltage Protection: With a stand-off voltage of 45V, the SA45ARLG is well-suited for a variety of applications that require a high level of voltage protection.
  • Surge Capability: It boasts an impressive surge capability, able to handle high transient energy which makes it ideal for safeguarding sensitive equipment from voltage spikes.
  • Low Leakage Current: The device is engineered with low leakage current, ensuring minimal power loss and contributing to the energy efficiency of the overall system.
  • Fast Response Time: When a voltage spike occurs, the SA45ARLG reacts swiftly to clamp the transient voltage to a safe level, protecting the components downstream.
  • Environmentally Friendly: ON Semiconductor has designed the SA45ARLG with green manufacturing processes in mind, making it an environmentally responsible choice for your electronic designs.

Applications

The SA45ARLG is versatile and can be used in a wide array of applications, including:

  • Power Supply Units (PSUs)
  • Telecommunication Systems
  • Industrial Equipment
  • Consumer Electronics
  • Automotive Electronics

Quality and Reliability

ON Semiconductor is well-known for its commitment to quality, and the SA45ARLG is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and commercial use. With ON Semiconductor's expertise in power management and protection devices, you can trust the SA45ARLG to perform reliably under the toughest conditions.

Ordering Information

The SA45ARLG is available in a convenient axial-lead package, making it easy to integrate into your existing designs. For detailed specifications and ordering information, please refer to the official ON Semiconductor documentation or contact your local ON Semiconductor sales representative.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess