The ON Semiconductor SA5534NG is a high-performance operational amplifier designed for exceptional audio and signal processing applications. This precision op-amp features a high slew rate, low noise, and low distortion, making it an ideal choice for professional audio equipment, instrumentation, and other high-fidelity applications.
Key Features
- High Slew Rate: The SA5534NG boasts a high slew rate of 13 V/μs, ensuring fast response times and the ability to handle rapid signal changes with ease.
- Low Noise Performance: With its low noise specifications, this operational amplifier maintains signal integrity by minimizing background noise, which is critical for high-quality audio and precision instrumentation.
- Low Total Harmonic Distortion (THD): The device is engineered to offer low distortion levels, preserving the original signal's fidelity and quality.
- Wide Supply Voltage Range: The SA5534NG operates on a supply voltage range from ±5V to ±18V, providing flexibility in various circuit designs and applications.
- High Gain Bandwidth Product: A high gain bandwidth product of 10 MHz allows the amplifier to work effectively at high frequencies.
Applications
- Professional Audio Equipment
- Studio Mixers and Signal Processors
- High-Fidelity Home Audio Systems
- Instrumentation and Measurement Devices
- Analog Filter Design
Product Specifications
Parameter
Value
Slew Rate
13 V/μs
Gain Bandwidth Product
10 MHz
Noise Figure
Low
Supply Voltage Range
±5V to ±18V
Package
DIP-8
The ON Semiconductor SA5534NG is packaged in a DIP-8 format, which is suitable for through-hole mounting, providing ease of integration into existing designs. Its robust performance parameters make it a go-to choice for designers seeking a reliable and high-quality operational amplifier.