EN
  • EN
  • DE

SB005W03-TL-E

Part No SB005W03-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188502-SB005W03-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB005W03-TL-E CAD Model

Description

ON Semiconductor SB005W03-TL-E Product Overview

The ON Semiconductor SB005W03-TL-E is a state-of-the-art Schottky Barrier Diode designed for high-efficiency power management applications. This compact and robust diode is ideal for use in a wide range of electronic devices, including power supplies, converters, and high-frequency circuits. With its low forward voltage drop and high current capability, the SB005W03-TL-E ensures minimal power loss and improved system reliability.

Key Features

  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which reduces power dissipation and improves efficiency, making it suitable for high-efficiency power management systems.
  • High Current Capability: With an impressive forward continuous current rating, the SB005W03-TL-E is capable of handling high current applications, ensuring reliable performance under demanding conditions.
  • Power Package: Encapsulated in a small, surface-mount package, the SB005W03-TL-E saves valuable board space and is easy to integrate into various circuit designs.
  • High Reliability: The diode is designed for high reliability, with robust thermal characteristics that enable stable operation over a wide temperature range.
  • Reverse Leakage Current: It has a low reverse leakage current, which contributes to the overall energy efficiency of the application it is used in.

Applications

The SB005W03-TL-E is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Power Supply Circuits
  • Reverse Voltage Protection
  • Low Voltage Rectification
  • High-Frequency Inverters
  • Free-Wheeling Diodes in Power Switching

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products that meet the highest quality and reliability standards. The SB005W03-TL-E complies with RoHS directives, ensuring that it is free from harmful substances and suitable for use in green electronics.

In summary, the ON Semiconductor SB005W03-TL-E Schottky Barrier Diode is an excellent choice for designers looking for a high-performance diode that offers efficiency, reliability, and compactness. Its advanced features make it a go-to component in power management and high-frequency applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess