EN
  • EN
  • DE

KDZ6.2EV

Part No KDZ6.2EV
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE(CONSTANT VOLTAGE REGULATION, REFERENCE VOLTAGE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192847-KDZ6.2EV
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KDZ6.2EV CAD Model

Description

The KDZ6.2EV is a Zener diode produced by KEC (Korea Electronics Co., Ltd.). It is specifically designed to maintain a stable voltage of 6.2V across its terminals when operated in reverse breakdown. This characteristic makes it useful in a variety of voltage regulation and overvoltage protection applications.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic circuits
  • Reference voltage generation
  • Voltage clamping
  • Transient voltage suppression

Features

  • Zener Voltage: 6.2V (Nominal)
  • Low Reverse Leakage Current: Minimizes power dissipation in the reverse bias condition.
  • High Surge Current Capability: Offers protection against transient voltage spikes.
  • Surface Mount Device (SMD): Facilitates automated assembly and compact designs.
  • Small Package Size: Allows for high-density circuit layouts.

Benefits

  • Stable Voltage Regulation: Provides a constant voltage output for sensitive components.
  • Overvoltage Protection: Protects downstream circuitry from damage due to excessive voltage.
  • Improved Circuit Reliability: Enhances the overall robustness of the electronic system.
  • Simplified Circuit Design: Enables easy integration into existing and new designs.
  • Compact Design: Supports miniaturization of electronic devices.

Additional Details

The KDZ6.2EV is typically packaged in a SOD-323 or similar surface-mount package. It is imperative to consult the manufacturer's datasheet for precise electrical characteristics, including Zener voltage tolerance, reverse leakage current, dynamic impedance, and power dissipation. The ability of the diode to withstand surge currents is a critical parameter for applications where voltage transients are likely to occur. The operating temperature range typically spans from -55°C to +150°C, but the datasheet should be consulted for the exact specifications. Proper thermal management is essential to ensure reliable operation, especially when the diode is subjected to significant reverse current. Furthermore, the datasheet provides information on soldering recommendations and handling precautions to ensure proper assembly and long-term reliability.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess