EN
  • EN
  • DE

SB007-03Q-TL

Part No SB007-03Q-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 70MA 3MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 70mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 70mA
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 5μA @ 15V
Capacitance @ Vr, F 3pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 3-MCP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 064016-SB007-03Q-TL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SB007-03Q-TL CAD Model

Description

ON Semiconductor's SB007-03Q-TL is a state-of-the-art Schottky Barrier Diode designed for high-efficiency power management applications. This compact, surface-mount component is a perfect choice for engineers looking to improve energy efficiency and thermal performance in their designs.

Key Features

  • Low Forward Voltage Drop: The SB007-03Q-TL offers a low forward voltage drop, which reduces power loss and improves efficiency in your circuit.
  • High Current Capability: With its robust design, this diode can handle high current operations, making it suitable for a wide range of power applications.
  • Fast Switching Speed: The fast switching capability of this Schottky diode ensures minimal losses and is ideal for high-frequency applications.
  • Low Power Loss: Its low power loss characteristics make the SB007-03Q-TL an energy-efficient component for your power management solutions.
  • Low Thermal Resistance: The diode's low thermal resistance allows for better heat dissipation, contributing to the overall reliability and longevity of the device.

Applications

The SB007-03Q-TL is versatile and can be used in various applications, including:

  • DC-DC Converters
  • Power Supply Management
  • Automotive Applications
  • Reverse Battery Protection
  • Load Switching
  • Power Oring

Product Specifications

Parameter Value Package Surface-Mount Maximum Forward Voltage Typically low Maximum Current High Switching Speed Fast Thermal Resistance Low

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The SB007-03Q-TL Schottky Barrier Diode is built to meet rigorous standards, ensuring reliable performance in a wide range of environmental conditions.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2012 $60.0600
120+ $0.9852 $118.2240
185+ $0.9552 $176.7120
250+ $0.9240 $231.0000
325+ $0.8928 $290.1600
435+ $0.8004 $348.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess