EN
  • EN
  • DE

SB10-03A3-BT

Part No SB10-03A3-BT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 1 mA @ 30 V
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction 125°C (Max)
Base Product Number SB10
Other Names ONSONSSB10-03A3-BT,2156-SB10-03A3-BT-ONTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282232-SB10-03A3-BT
Ultra Librarian 3D Model Ultra Librarian SB10-03A3-BT CAD Model

Description

ON Semiconductor SB10-03A3-BT Product Overview

The ON Semiconductor SB10-03A3-BT is a high-performance Schottky Barrier Diode designed to offer superior switching capabilities and high-level efficiency in a wide range of applications. This diode is engineered to provide low forward voltage drop, minimal reverse leakage, and fast switching speeds, making it an ideal choice for high-frequency and energy-sensitive circuits.

Key Features

  • Low Forward Voltage Drop: The SB10-03A3-BT boasts a low forward voltage drop, which helps in reducing power loss and improving efficiency in operation, especially in low-voltage applications.
  • High Current Capability: With the ability to handle high currents, this diode is suitable for use in power supply circuits and other applications requiring robust current handling.
  • Fast Switching Speed: The fast switching response of the SB10-03A3-BT minimizes switching losses and is beneficial for high-frequency applications such as switch-mode power supplies and converters.
  • Low Reverse Leakage Current: The diode's low reverse leakage current is critical for maintaining efficiency and preventing the waste of energy, thereby enhancing the overall performance of the electronic system.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SB10-03A3-BT is reliable and performs consistently under various conditions.

Applications

The SB10-03A3-BT is versatile and can be used in a multitude of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications
  • High-Frequency Inverters

Product Specifications

The SB10-03A3-BT is packaged in a compact, surface-mount SOD-323 package, which is suitable for automated assembly processes and saves valuable board space. It has a maximum forward current of 1A and a peak reverse voltage of 30V, catering to a broad range of electronic circuits.

With its combination of efficiency, reliability, and performance, the ON Semiconductor SB10-03A3-BT Schottky Barrier Diode is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Micro Commercial Co
Interface
Lowest to $0.0880
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess