EN
  • EN
  • DE

SB10-05PCP-TC

Part No SB10-05PCP-TC
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOT89
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 712067-SB10-05PCP-TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB10-05PCP-TC CAD Model

Description

The SB10-05PCP-TC from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Rectifier designed to meet the rigorous requirements of today's electronic industry. With its compact package and low forward voltage drop, this diode is perfect for applications requiring high surge capability and minimal power loss.

Key Features:

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which helps in reducing power loss and improving efficiency, making it ideal for high-frequency inverters, DC-DC converters, and freewheeling diodes in a variety of applications.
  • High Surge Capability: With its robust construction, the SB10-05PCP-TC can withstand high surge currents, ensuring reliability and stability in circuits prone to surges.
  • Power Package: Encased in a TO-252 (DPAK) package, the device provides a compact footprint while still offering excellent heat dissipation characteristics.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability. The SB10-05PCP-TC is lead-free and RoHS compliant, minimizing the environmental impact of electronic components.
  • Guard Ring Die Construction: The guard ring design provides transient over-voltage protection, thereby enhancing the long-term reliability of the device.

Applications:

The versatility of the SB10-05PCP-TC makes it suitable for a wide range of applications. These include:

  • Automotive converters and chargers
  • Power supply units
  • LED lighting systems
  • Telecommunication equipment
  • Portable devices and battery-powered gadgets

Technical Specifications:

Parameter Value Peak Repetitive Reverse Voltage 50 V Average Rectified Forward Current 1 A Non-Repetitive Peak Forward Surge Current 25 A Operating Junction Temperature Range -55°C to +150°C

For engineers and designers looking for a reliable and efficient rectifying solution, the SB10-05PCP-TC from ON Semiconductor offers an excellent blend of performance, durability, and environmental compliance.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess