EN
  • EN
  • DE

SBAT54ALT1G

Part No SBAT54ALT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V SOT23-3 / Schottky Barrier Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Maximum) at If 800mV at 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage at Vr 2μA at 25V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Part Number Series BAT54A
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802034-SBAT54ALT1G
Ultra Librarian 3D Model Ultra Librarian SBAT54ALT1G CAD Model

Description

ON Semiconductor SBAT54ALT1G - Schottky Barrier Diode

The SBAT54ALT1G is a versatile and high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is characterized by its low forward voltage drop and fast switching speed, making it an ideal choice for a variety of applications including power management, voltage clamping, and signal demodulation.

Key Features

  • Low Forward Voltage: The SBAT54ALT1G boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in electrical circuits.
  • Fast Switching Speed: With its quick response time, this diode is suitable for high-frequency applications, ensuring minimal signal delay.
  • Surface Mount Package: The device comes in a compact SOT-23 package, ideal for space-constrained applications and allowing for efficient automated assembly.
  • High Current Capability: Despite its small size, the SBAT54ALT1G can handle a continuous forward current of 200 mA, suitable for a range of electronic designs.
  • Low Capacitance: The diode's low capacitance is beneficial for high-speed switching and is key for RF applications where signal integrity is crucial.

Applications

The SBAT54ALT1G is commonly used in the following applications:

  • DC-DC converters
  • Power supply circuits
  • Automotive applications
  • Reverse polarity protection
  • Switch-mode power supplies
  • Charge and discharge circuits for capacitors

Reliability and Quality

ON Semiconductor ensures that the SBAT54ALT1G diode meets stringent quality and reliability standards. The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive environments. Its robust construction guarantees stable performance under varying conditions and throughout its lifespan.

For engineers and designers looking for a reliable Schottky barrier diode that offers both efficiency and speed, the SBAT54ALT1G from ON Semiconductor is an excellent choice. Its combination of features and performance makes it a valuable component in any electronic system requiring rectification or switching functionality.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1031 $50.0035
1,185+ $0.0846 $100.2510
1,830+ $0.0820 $150.0600
2,525+ $0.0793 $200.2325
3,260+ $0.0767 $250.0420
4,365+ $0.0688 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,920 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess