EN
  • EN
  • DE

SBAT54CWT1G

Part No SBAT54CWT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount SC-70, SOT-323
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3 (SOT323)
Family Name SBAT54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SBAT54CWT1GOSCT, SBAT54CWT1G-ND, SBAT54CWT1GOSTR, SBAT54CWT1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893625-SBAT54CWT1G
Ultra Librarian 3D Model Ultra Librarian SBAT54CWT1G CAD Model

Description

ON Semiconductor SBAT54CWT1G Product Overview

The SBAT54CWT1G from ON Semiconductor is a versatile Schottky Barrier Diode, designed for high-speed switching applications in compact electronic devices. This diode is characterized by its low forward voltage drop and fast switching speed, making it an ideal choice for a variety of applications, including voltage clamping, protection circuits, and signal demodulation.

Key Features

  • Low Forward Voltage: The SBAT54CWT1G offers a low forward voltage drop, typically 0.32V at 10mA, which helps in reducing power loss and improving efficiency in circuits.
  • Fast Switching Speed: With its fast switching capability, this diode is suitable for high-frequency applications, ensuring minimal signal delay.
  • Surface Mount Package: Housed in an SOT-323 package, the SBAT54CWT1G is designed for automated assembly processes and occupies minimal board space.
  • High Current Capacity: Capable of handling continuous forward current of 200mA, this diode can support a range of applications requiring moderate current levels.
  • Low Capacitance: The device features low diode capacitance, which is beneficial for high-frequency applications as it minimizes distortion and signal loss.

Applications

The ON Semiconductor SBAT54CWT1G is suitable for a wide array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Charge pump circuits
  • Signal demodulation tasks
  • Voltage clamping operations

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the SBAT54CWT1G is no exception. It is designed to meet stringent requirements, ensuring reliable performance even in demanding conditions. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

With its combination of efficiency, speed, and compact form factor, the SBAT54CWT1G is a smart choice for designers looking to optimize their high-speed switching applications.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1740 $50.4600
705+ $0.1428 $100.6740
1,085+ $0.1383 $150.0555
1,495+ $0.1338 $200.0310
1,935+ $0.1294 $250.3890
2,590+ $0.1160 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess