EN
  • EN
  • DE

SBAV99RWT1G

Part No SBAV99RWT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 215MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Series Connection Standard 100 V 215mA (DC) Surface Mount SC-70, SOT-323
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3 (SOT323)
Family Name SBAV99
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SBAV99RWT1GOSTR, SBAV99RWT1GOSCT, SBAV99RWT1GOSDKR, SBAV99RWT1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933074-SBAV99RWT1G
Ultra Librarian 3D Model Ultra Librarian SBAV99RWT1G CAD Model

Description

The ON Semiconductor SBAV99RWT1G is a high-performance, fast-switching diode designed to meet a wide range of applications. Known for its efficiency and reliability, this diode is a staple in the semiconductor industry, catering to the needs of modern electronic circuits.

Key Features

  • Switching Speed: The SBAV99RWT1G boasts a very fast switching speed, making it suitable for high-frequency applications.
  • Low Leakage Current: It has a low leakage current, ensuring minimal power loss and heat generation, thereby enhancing the overall efficiency of the device it is used in.
  • High Voltage Rating: With a reverse voltage of 70V, it can handle significant voltage levels, making it ideal for a variety of electronic circuits.
  • Dual Series Configuration: The diode comes in a dual series configuration, which allows for flexibility in design and application.
  • Surface Mount Package: Packaged in a small SOT-23 surface-mount package, the SBAV99RWT1G is designed for compact PCB layouts and is easy to integrate into various electronic systems.

Applications

The SBAV99RWT1G is suitable for a range of applications including:

  • High-speed switching in power supplies
  • Logic level converters
  • Signal demodulation
  • Protection circuits
  • Reverse voltage protection

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The SBAV99RWT1G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances like lead, mercury, and cadmium. This commitment to sustainability makes it a preferred choice for eco-conscious manufacturers and consumers alike.

Conclusion

The ON Semiconductor SBAV99RWT1G is an excellent choice for designers looking for a fast, reliable, and environmentally friendly switching diode. Its compact form factor, combined with its high performance and compliance with environmental standards, makes it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8004 $52.0260
155+ $0.6568 $101.8040
240+ $0.6362 $152.6880
325+ $0.6157 $200.1025
425+ $0.5952 $252.9600
565+ $0.5336 $301.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess