EN
  • EN
  • DE

SMP60N06-14

Part No SMP60N06-14
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001446-SMP60N06-14
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMP60N06-14 CAD Model

Description

The Vishay SMP60N06-14 is an N-Channel MOSFET designed for high-efficiency switching applications. This MOSFET is characterized by its low on-resistance (RDS(on)), high current capability, and fast switching speed. It is commonly used in power supplies, motor control, and load switching applications.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Motor Control
  • Load Switching
  • Power Supplies

Features:

  • Low RDS(on)
  • High Current Capability
  • Fast Switching Speed
  • Avalanche Rated
  • Lead-Free and RoHS Compliant
  • Halogen-Free

Benefits:

  • Reduced power losses and improved efficiency due to low RDS(on).
  • Higher current handling capability for demanding applications.
  • Minimized switching losses due to fast switching speed.
  • Robust performance in inductive switching applications because of avalanche rating.
  • Environmentally friendly due to lead-free and RoHS compliance.

Additional Details:

The SMP60N06-14 is a surface-mount MOSFET. The low RDS(on) minimizes conduction losses, improving overall system efficiency. The high current rating allows the device to handle significant loads. The fast switching speed reduces switching losses, contributing to higher efficiency at higher frequencies. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage. It is designed for automated assembly processes. The SO-8 package provides good thermal performance. Detailed datasheets provide comprehensive information on gate charge, capacitance, and thermal resistance. The MOSFET is specifically designed for use in high-frequency power converters. The gate threshold voltage is carefully controlled for optimal performance.

This MOSFET provides an excellent solution for high-efficiency power switching. Its low on-resistance and fast switching speed minimize power losses, resulting in improved system performance. The avalanche rating enhances its reliability in demanding applications.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess