The XC68HC705G9FT is an 8-bit microcontroller unit (MCU) from the Freescale (now NXP) HC05 family. It's designed for a wide range of embedded control applications. This MCU features on-chip memory, timers, and I/O capabilities, making it suitable for applications requiring real-time control and data processing.
Applications
- Automotive control systems (e.g., engine management, anti-lock braking systems)
- Industrial automation (e.g., motor control, process control)
- Consumer electronics (e.g., remote controls, appliances)
- Medical devices (e.g., monitoring equipment)
- Security systems (e.g., alarm systems, access control)
Features
- 8-bit CPU (HC05 core)
- 8KB of EPROM (Erasable Programmable Read-Only Memory)
- 384 bytes of RAM (Random Access Memory)
- 16 bidirectional I/O lines
- 8-bit timer with prescaler
- Serial Communications Interface (SCI)
- 8-channel, 8-bit Analog-to-Digital Converter (ADC)
- On-chip oscillator
- Low-power stop and wait modes
- Interrupt handling capability
Benefits
- Provides a cost-effective solution for embedded control applications.
- Offers a range of peripherals for interfacing with sensors, actuators, and other devices.
- Enables low-power operation, extending battery life in portable applications.
- Simplifies system design with its integrated memory and peripherals.
- Supports real-time control with its timer and interrupt handling capabilities.
Additional Details
The XC68HC705G9FT operates from a 4.5V to 5.5V power supply. It features a comprehensive instruction set that facilitates efficient code development. The SCI allows for serial communication with other devices. The ADC enables the microcontroller to measure analog signals. The interrupt system provides fast response to external events. The device is typically packaged in a 44-pin QFP (Quad Flat Package). Development tools, including assemblers, compilers, and emulators, are available to support software development.