EN
  • EN
  • DE

SBC817-40LT3G

Part No SBC817-40LT3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 250 @ 100mA, 1V
Power - Max 300 mW
Frequency - Transition 100MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SBC817
Other Names ONSONSSBC817-40LT3G,SBC817-40LT3G,SBC81740LT3G,SBC817-40LT3GOSTR,SBC817-40LT3GOSDKR,SBC817-40LT3GOSCT,2156-SBC817-40LT3G-OS
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1278634-SBC817-40LT3G
Ultra Librarian 3D Model Ultra Librarian SBC817-40LT3G CAD Model

Description

The SBC817-40LT3G is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This compact and efficient transistor is ideal for a wide range of applications, including switching and amplification in consumer, industrial, and telecommunication products.

Key Features

  • Device Type: NPN Bipolar Transistor
  • Current Rating: The transistor can handle continuous collector currents up to 500 mA, making it suitable for moderate power applications.
  • Voltage Ratings: It supports a collector-base voltage (VCBO) of 50V, a collector-emitter voltage (VCEO) of 45V, and an emitter-base voltage (VEBO) of 5V.
  • Power Dissipation: With a power dissipation of 625 mW, the SBC817-40LT3G is capable of handling a fair amount of power for its size.
  • High Current Gain: It features a high current gain (hFE) with a minimum of 250 at a collector current of 100 mA, providing efficient current amplification.
  • Package: The device comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.
  • RoHS Compliant: The transistor is RoHS compliant, ensuring that it meets environmental standards by not using hazardous substances in its construction.

Applications

The SBC817-40LT3G is versatile and can be used in a variety of electronic circuits. Its typical applications include:

  • General-purpose switching and amplification
  • Driver stages in audio amplifiers
  • Signal processing
  • Power management circuits
  • Control systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the SBC817-40LT3G is no exception. It is designed for long-term reliability and stable performance under varying conditions, making it a trusted choice for engineers and designers looking for a robust NPN transistor for their electronic designs.

Ordering Information

For ordering the SBC817-40LT3G, or to obtain detailed specifications and additional information, please visit the ON Semiconductor website or contact an authorized distributor. Ensure you are getting genuine ON Semiconductor products to guarantee the best performance and reliability for your applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4406 $50.6690
280+ $0.3616 $101.2480
430+ $0.3503 $150.6290
590+ $0.3390 $200.0100
765+ $0.3277 $250.6905
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess