EN
  • EN
  • DE

SBC846BWT1G

Part No SBC846BWT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 65V 0.1A SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 150mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 1022427-SBC846BWT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBC846BWT1G CAD Model

Description

The SBC846BWT1G from ON Semiconductor is a high-performance NPN bipolar (BJT) transistor designed to meet a wide range of application needs. This versatile transistor is well-suited for use in various electronic circuits, including amplifiers, switches, and signal processing devices. Its compact SOT-323 package makes it ideal for space-constrained applications.

Key Features

  • Transistor Type: NPN - The SBC846BWT1G is an NPN transistor, which typically allows for faster switching speeds and is often used in high current applications.
  • Current Rating: It has a collector current rating of 100 mA, which is suitable for moderate power applications.
  • Voltage Ratings: The device can handle a collector-base voltage (VCBO) of 80V, a collector-emitter voltage (VCEO) of 65V, and an emitter-base voltage (VEBO) of 6V, providing a good margin for various circuit designs.
  • Power Dissipation: With a power dissipation of 225mW, the SBC846BWT1G can handle a moderate amount of power, making it suitable for a variety of electronic applications.
  • Gain Bandwidth Product (fT): The transistor has a transition frequency of 100MHz, which indicates its ability to amplify signals with minimal loss of fidelity at higher frequencies.
  • DC Current Gain (hFE): It offers a high DC current gain with a range of 200 to 600, allowing for significant signal amplification.
  • Package: Encased in a small SOT-323 package, the SBC846BWT1G is designed for optimal performance in a minimal footprint.

Applications

The SBC846BWT1G is suitable for a variety of applications due to its versatile characteristics. It can be used in:

  • General-purpose switching and amplification
  • Audio signal amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing
  • Telecommunication circuits
  • Portable and consumer electronics

In conclusion, the SBC846BWT1G NPN bipolar transistor from ON Semiconductor offers a blend of efficiency, performance, and versatility, making it an excellent choice for designers and engineers looking to optimize their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess