EN
  • EN
  • DE

SBC847BLT1G

Part No SBC847BLT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 100MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 300 mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SBC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number SBC847BLT1GOSTR, SBC847BLT1GOSCT, SBC847BLT1GOSDKR, SBC847BLT1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893631-SBC847BLT1G
Ultra Librarian 3D Model Ultra Librarian SBC847BLT1G CAD Model

Description

The ON Semiconductor SBC847BLT1G is a versatile NPN bipolar junction transistor designed for general-purpose amplifier and switching applications. This device is a critical component for a wide range of electronic circuits, offering reliable performance with its robust design and high-quality construction.

Key Features:

  • Transistor Type: NPN - This type of transistor is commonly used for amplification and switching in electronic circuits.
  • Current Rating: The SBC847BLT1G can handle a continuous collector current of up to 100 mA, making it suitable for a variety of low to medium power applications.
  • Voltage Ratings: It has a collector-emitter voltage (VCEO) of 45V, collector-base voltage (VCBO) of 50V, and an emitter-base voltage (VEBO) of 5V, providing a good range for many electronic designs.
  • Power Dissipation: With a power dissipation of 225 mW, this transistor can sustain moderate levels of power without overheating, ensuring stable operation.
  • DC Current Gain (hFE): The device features a high DC current gain, ranging from 200 to 600, which is beneficial for amplification purposes.
  • Package: The SBC847BLT1G comes in a small SOT-23 surface-mount package, making it ideal for space-constrained applications.
  • RoHS Compliant: This product is RoHS compliant, meaning it adheres to environmental standards by avoiding the use of certain hazardous substances in its manufacture.

Applications:

Due to its general-purpose nature, the SBC847BLT1G is suitable for a broad array of applications, including:

  • Low noise signal amplifiers
  • Audio amplifiers
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Various other electronic projects requiring a reliable NPN transistor

The ON Semiconductor SBC847BLT1G is a testament to the company's commitment to providing high-quality components that meet the demands of modern electronics. Whether you are designing a simple circuit or a complex system, this NPN transistor is an excellent choice for ensuring efficient and reliable operation.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0782 $57.8680
1,800+ $0.0642 $115.5600
2,785+ $0.0623 $173.5055
3,840+ $0.0602 $231.1680
4,965+ $0.0582 $288.9630
6,640+ $0.0522 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess