EN
  • EN
  • DE

SBC847CDXV6T1G

Part No SBC847CDXV6T1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS 2NPN 45V 0.1A SOT-563 / Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 500mW Surface Mount SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 420 @ 2mA, 5V
Power - Max 500mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number SBC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names ,488-SBC847CDXV6T1GCT,SBC847CDXV6T1G-ND,488-SBC847CDXV6T1GDKR,488-SBC847CDXV6T1GTR
Standard Package 4,000
Win Source Part Number 964683-SBC847CDXV6T1G
Ultra Librarian 3D Model Ultra Librarian SBC847CDXV6T1G CAD Model

Description

The SBC847CDXV6T1G is a high-performance, energy-efficient bipolar transistor from ON Semiconductor, a leading figure in the semiconductor industry. Designed for general-purpose amplifier applications, this device exhibits excellent current gain and low voltage operation, making it suitable for a wide range of electronic circuits.

Key Features

  • Device Type: Bipolar (BJT) - Transistor
  • Configuration: Dual
  • Collector- Base Voltage (VCBO): 50V
  • Collector-Emitter Voltage (VCEO): 45V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current - Continuous (IC): 100mA
  • Power - Max: 200mW
  • DC Current Gain (hFE): 200 at 2mA, 5V
  • Frequency - Transition: 100MHz
  • Operating Temperature: -55°C to +150°C
  • Mounting Type: Surface Mount
  • Package / Case: SC-88A, SOT-353

Applications

The versatility of the SBC847CDXV6T1G allows it to be integrated into a diverse set of applications, including but not limited to:

  • Audio Amplifiers
  • Signal Processing
  • Switching Circuits
  • Voltage Regulation Modules
  • Power Management Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SBC847CDXV6T1G is manufactured under strict quality control standards, ensuring reliability and performance consistency. It is designed to meet the stringent requirements of industrial and consumer electronics, providing a dependable solution for your circuit design needs.

Environmental Compliance

The SBC847CDXV6T1G is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental sustainability. This commitment ensures that the product is suitable for use in environmentally sensitive applications and helps in reducing the ecological footprint of electronic devices.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1429 $57.8745
990+ $0.1173 $116.1270
1,525+ $0.1137 $173.3925
2,105+ $0.1100 $231.5500
2,720+ $0.1063 $289.1360
3,640+ $0.0953 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess