EN
  • EN
  • DE

SBCP53-10T1G

Part No SBCP53-10T1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 80V 1.5A SOT223  /  Bipolar (BJT) Transistor PNP 80 V 1.5 A 50MHz 1.5 W Surface Mount SOT-223 (TO-261)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 63 @ 150mA, 2V
Power - Max 1.5 W
Frequency - Transition 50MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Base Product Number SBCP53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names ONSONSSBCP53-10T1G,SBCP53-10T1GOSTR,SBCP53-10T1G-ND,2156-SBCP53-10T1G-OS,SBCP53-10T1GOSDKR,SBCP53-10T1GOSCT
Standard Package 1,000
Win Source Part Number 978279-SBCP53-10T1G
Ultra Librarian 3D Model Ultra Librarian SBCP53-10T1G CAD Model

Description

The SBCP53-10T1G is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and efficiency in a variety of electronic applications. This device is designed to offer excellent current amplification and is suitable for amplification and switching applications.

Key Features

  • Current Capacity: The SBCP53-10T1G boasts a substantial collector current of 1 A, which is ideal for moderate power applications.
  • Voltage Ratings: With a collector-emitter voltage (VCEO) of -80 V and a collector-base voltage (VCBO) of -100 V, this transistor can handle significant voltage levels, making it versatile for various circuits.
  • Power Dissipation: It has a power dissipation of 625 mW, ensuring that it can manage a fair amount of power without overheating.
  • High Gain Bandwidth Product: The device features a transition frequency (fT) of 50 MHz, indicating a high-frequency response suitable for amplification in RF applications.
  • Low Saturation Voltage: This transistor exhibits a low VCE(sat) which minimizes voltage drop and power loss, enhancing overall efficiency.
  • Package: The SBCP53-10T1G comes in a compact SOT-223 package, which is ideal for space-constrained applications and allows for effective thermal management.

Applications

ON Semiconductor's SBCP53-10T1G is adept for a broad range of applications, including but not limited to power management, load switching, and signal amplification. Its robust performance makes it a suitable choice for consumer electronics, automotive modules, telecommunication devices, and industrial controls.

Quality and Environmental Compliance

Adhering to ON Semiconductor's commitment to quality, the SBCP53-10T1G is manufactured to meet the highest industry standards. It is also compliant with RoHS directives, signifying that it is free from hazardous substances and is environmentally friendly.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Lowest to $2.3459
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1637 $50.7470
745+ $0.1344 $100.1280
1,155+ $0.1302 $150.3810
1,590+ $0.1260 $200.3400
2,055+ $0.1218 $250.2990
2,750+ $0.1092 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,260 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess