EN
  • EN
  • DE

SBE807-TL-W

Part No SBE807-TL-W
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V 1A 5CPH / Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 1A
Voltage - Forward (Vf) (Maximum) at If 530mV at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage at Vr 15μA at 16V
Operating Temperature - Junction -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package 5-CPH
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805643-SBE807-TL-W
Ultra Librarian 3D Model Ultra Librarian SBE807-TL-W CAD Model

Description

ON Semiconductor SBE807-TL-W Product Overview

The SBE807-TL-W from ON Semiconductor is a high-performance Schottky barrier diode designed for applications requiring low forward voltage drop and high current capability. This diode is particularly well-suited for use in power management applications, including rectification and freewheeling in power supplies, converters, and inverters, as well as for use in battery charging circuits and high-frequency systems.

Key Features

  • Low Forward Voltage Drop: The SBE807-TL-W boasts a low forward voltage drop, which enhances the efficiency of the application it is used in by minimizing power loss during conduction.
  • High Current Capability: With its ability to handle high currents, this diode is suitable for heavy-duty operations, ensuring reliability even under demanding conditions.
  • Low Power Loss: The device's low power loss characteristics make it an energy-efficient component, contributing to the overall reduction of system power consumption.
  • High Reliability: Built to ON Semiconductor's stringent quality standards, the SBE807-TL-W is a robust and reliable component that delivers consistent performance over time.
  • Surface Mount Package: The diode comes in a surface-mount package, which allows for compact PCB design and easy integration into a wide range of electronic circuits.

Applications

  • Switching power supplies
  • DC-DC converters
  • AC-DC converters and inverters
  • Battery charging circuits
  • Automotive applications
  • High-frequency applications

The SBE807-TL-W diode is a testament to ON Semiconductor's commitment to providing components that enhance the performance and efficiency of electronic systems. Its combination of low forward voltage drop, high current capability, and energy efficiency makes it an excellent choice for designers looking to optimize their power management solutions.

Whether you're developing power supplies for consumer electronics, industrial systems, or automotive applications, the SBE807-TL-W offers the reliability and performance you need to ensure your products meet the highest standards of quality and efficiency.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7725 $50.2125
160+ $0.6339 $101.4240
245+ $0.6141 $150.4545
340+ $0.5943 $202.0620
440+ $0.5745 $252.7800
585+ $0.5151 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,534 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess